Lenovo ThinkPad Twist S230u Intel® Core™ i7 i7-3537U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95398
Info modified on:
21 Jun 2024, 03:12:57
Short summary description Lenovo ThinkPad Twist S230u Intel® Core™ i7 i7-3537U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
Lenovo ThinkPad Twist S230u, Intel® Core™ i7, 2 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 500 GB
Long summary description Lenovo ThinkPad Twist S230u Intel® Core™ i7 i7-3537U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
Lenovo ThinkPad Twist S230u. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black