Samsung 3 NP300E5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65545
Info modified on:
25 Jan 2025, 22:53:09
Short summary description Samsung 3 NP300E5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Black:
Samsung 3 NP300E5E, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
Long summary description Samsung 3 NP300E5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Black:
Samsung 3 NP300E5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black