ASUS B85M-G Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86151
Info modified on:
30 Oct 2024, 13:07:52
Short summary description ASUS B85M-G Intel® B85 LGA 1150 (Socket H3) micro ATX:
ASUS B85M-G, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, 6 GT/s, DDR3-SDRAM, 32 GB
Long summary description ASUS B85M-G Intel® B85 LGA 1150 (Socket H3) micro ATX:
ASUS B85M-G. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G