Lenovo IdeaPad S400 Touch Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Brown, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
93808
Info modified on:
22 Jan 2025, 05:57:51
Short summary description Lenovo IdeaPad S400 Touch Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Brown, Silver:
Lenovo IdeaPad S400 Touch, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo IdeaPad S400 Touch Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Brown, Silver:
Lenovo IdeaPad S400 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Brown, Silver