ASUS B85M-E Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
182002
Info modified on:
14 Mar 2024, 18:13:23
Short summary description ASUS B85M-E Intel® B85 LGA 1150 (Socket H3) micro ATX:
ASUS B85M-E, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM
Long summary description ASUS B85M-E Intel® B85 LGA 1150 (Socket H3) micro ATX:
ASUS B85M-E. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 4-Way CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel