ASUS Z87-EXPERT Intel® Z87 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86221
Info modified on:
30 Oct 2024, 13:06:01
Short summary description ASUS Z87-EXPERT Intel® Z87 LGA 1150 (Socket H3) ATX:
ASUS Z87-EXPERT, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM
Long summary description ASUS Z87-EXPERT Intel® Z87 LGA 1150 (Socket H3) ATX:
ASUS Z87-EXPERT. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4a