Samsung 5 NP530U4E Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8750M Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102446
Info modified on:
27 Jan 2025, 08:09:43
Short summary description Samsung 5 NP530U4E Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8750M Windows 8 Black, Silver:
Samsung 5 NP530U4E, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Samsung 5 NP530U4E Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8750M Windows 8 Black, Silver:
Samsung 5 NP530U4E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8750M. Operating system installed: Windows 8. Product colour: Black, Silver