DELL Inspiron 14 (3421) Intel® Core™ i3 i3-2375M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
312852
Info modified on:
22 Jan 2025, 05:40:12
Short summary description DELL Inspiron 14 (3421) Intel® Core™ i3 i3-2375M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:
DELL Inspiron 14 (3421), Intel® Core™ i3, 1.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description DELL Inspiron 14 (3421) Intel® Core™ i3 i3-2375M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:
DELL Inspiron 14 (3421). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2375M, Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product colour: Black