GIGABYTE GA-970A-DS3P motherboard AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
323005
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-970A-DS3P motherboard AMD 970 Socket AM3+ ATX:
GIGABYTE GA-970A-DS3P, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., 4.8 GT/s, DDR3-SDRAM, 32 GB
Long summary description GIGABYTE GA-970A-DS3P motherboard AMD 970 Socket AM3+ ATX:
GIGABYTE GA-970A-DS3P. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD