GIGABYTE GA-Z87M-D3H motherboard Intel® Z87 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108466
Info modified on:
30 Oct 2024, 13:06:31
Short summary description GIGABYTE GA-Z87M-D3H motherboard Intel® Z87 LGA 1150 (Socket H3) micro ATX:
GIGABYTE GA-Z87M-D3H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, LGA 1150 (Socket H3), DDR3-SDRAM, 32 GB
Long summary description GIGABYTE GA-Z87M-D3H motherboard Intel® Z87 LGA 1150 (Socket H3) micro ATX:
GIGABYTE GA-Z87M-D3H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4a