AOC 69 Series I2769VM LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
173475
Info modified on:
26 Jun 2024, 05:30:23
Short summary description AOC 69 Series I2769VM LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
AOC 69 Series I2769VM, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description AOC 69 Series I2769VM LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
AOC 69 Series I2769VM. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black