Huawei ASB185G00 network antenna N-type 19 dBi

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61471
Info modified on:
16 Aug 2021, 09:14:13
Short summary description Huawei ASB185G00 network antenna N-type 19 dBi:
Huawei ASB185G00, 19 dBi, 5 GHz, 15°, 15°, N-type, Female
Long summary description Huawei ASB185G00 network antenna N-type 19 dBi:
Huawei ASB185G00. Antenna gain level (max): 19 dBi, Frequency band: 5 GHz, Horizontal beam width: 15°. Antenna connector type: N-type, Connector gender: Female, Product colour: Grey. Width: 250 mm, Depth: 25 mm, Height: 250 mm. Quantity per pack: 1 pc(s)