DELL Precision T3600 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM 250 GB HDD AMD FirePro 2270 Windows 7 Professional Tower Workstation Black, Silver

https://images.icecat.biz/img/norm/high/17977112-7685.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
73537
Info modified on:
07 Oct 2024, 16:44:00
Short summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM 250 GB HDD AMD FirePro 2270 Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T3600, 2.8 GHz, Intel® Xeon® E5 Family, 4 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM 250 GB HDD AMD FirePro 2270 Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T3600. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1603. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro 2270. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 425 W. Chassis type: Tower. Product type: Workstation

Embed the product datasheet into your content