DELL Latitude E6530 Intel® Core™ i7 i7-3740QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 5200M Windows 7 Professional Black, Silver

https://images.icecat.biz/img/norm/high/17531723-6251.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
251569
Info modified on:
22 Jan 2025, 06:07:23
Short summary description DELL Latitude E6530 Intel® Core™ i7 i7-3740QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 5200M Windows 7 Professional Black, Silver:

DELL Latitude E6530, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E6530 Intel® Core™ i7 i7-3740QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 5200M Windows 7 Professional Black, Silver:

DELL Latitude E6530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Embed the product datasheet into your content