Samsung WB WB150F 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84259
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WB WB150F 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Red:
Samsung WB WB150F, 14.2 MP, 4320 x 3240 pixels, CCD, 18x, HD, Red
Long summary description Samsung WB WB150F 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Red:
Samsung WB WB150F. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Focal length range: 4 - 72 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 188.2 g. Product colour: Red