Lenovo IdeaPad Z470 Intel® Core™ i3 i3-2330M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82470
Info modified on:
23 Jan 2025, 18:47:50
Short summary description Lenovo IdeaPad Z470 Intel® Core™ i3 i3-2330M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Black, Blue:
Lenovo IdeaPad Z470, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB
Long summary description Lenovo IdeaPad Z470 Intel® Core™ i3 i3-2330M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Black, Blue:
Lenovo IdeaPad Z470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black, Blue