Samsung ST ST72 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64453
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST ST72 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple:
Samsung ST ST72, 16.2 MP, 4608 x 3456 pixels, CCD, 5x, HD, Purple
Long summary description Samsung ST ST72 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple:
Samsung ST ST72. Camera type: Compact camera, Megapixel (approx.): 16.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 9.5 MB. Weight: 108 g. Product colour: Purple