MSI FM2-A85XMA-E35 motherboard AMD A85X Socket FM2 micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
66779
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI FM2-A85XMA-E35 motherboard AMD A85X Socket FM2 micro ATX:
MSI FM2-A85XMA-E35, AMD, Socket FM2, AMD A, DDR3-SDRAM, 32 GB, DIMM
Long summary description MSI FM2-A85XMA-E35 motherboard AMD A85X Socket FM2 micro ATX:
MSI FM2-A85XMA-E35. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Graphics card family: AMD. HDMI version: 1.4a