ASUS NVIDIA GeForce 9500GT GeForce 9500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
265980
Info modified on:
08 May 2023, 14:53:55
Short summary description ASUS NVIDIA GeForce 9500GT GeForce 9500 GT 1 GB GDDR2:
ASUS NVIDIA GeForce 9500GT, GeForce 9500 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS NVIDIA GeForce 9500GT GeForce 9500 GT 1 GB GDDR2:
ASUS NVIDIA GeForce 9500GT. Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Active