DELL XPS One 2710 Intel® Core™ i5 i5-3330 68.6 cm (27") 2560 x 1440 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86724
Info modified on:
07 Oct 2024, 17:40:04
Short summary description DELL XPS One 2710 Intel® Core™ i5 i5-3330 68.6 cm (27") 2560 x 1440 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Black, Silver:
DELL XPS One 2710, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8
Long summary description DELL XPS One 2710 Intel® Core™ i5 i5-3330 68.6 cm (27") 2560 x 1440 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Black, Silver:
DELL XPS One 2710. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8. Product colour: Black, Silver