DELL Precision M4600 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional English, Italian Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87821
Info modified on:
02 Feb 2025, 22:52:35
Short summary description DELL Precision M4600 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional English, Italian Black:
DELL Precision M4600, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB
Long summary description DELL Precision M4600 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional English, Italian Black:
DELL Precision M4600. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black