MSI P43 NEO-F LGA 775 (Socket T) ATX

https://images.icecat.biz/img/norm/high/1596337-3397.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92485
Info modified on:
12 Jun 2018, 16:29:05
Short summary description MSI P43 NEO-F LGA 775 (Socket T) ATX:

MSI P43 NEO-F, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111C, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI P43 NEO-F LGA 775 (Socket T) ATX:

MSI P43 NEO-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 220 mm, Depth: 305 mm

Embed the product datasheet into your content