Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-3667U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30290
Info modified on:
28 Jan 2025, 10:18:17
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-3667U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:
Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 180 GB
Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-3667U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:
Lenovo ThinkPad X1 Carbon. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black