Lenovo Essential B580 Intel® Core™ i5 i5-3210M 38.1 cm (15") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

https://images.icecat.biz/img/gallery/17365931_5983.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35375
Info modified on:
29 Jan 2025, 18:37:20
Short summary description Lenovo Essential B580 Intel® Core™ i5 i5-3210M 38.1 cm (15") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential B580, Intel® Core™ i5, 2.5 GHz, 38.1 cm (15"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo Essential B580 Intel® Core™ i5 i5-3210M 38.1 cm (15") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential B580. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.4 kg

Embed the product datasheet into your content