Samsung Galaxy Note II GT-N7105 14.1 cm (5.55") Android 4.1 4G 16 GB 3100 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
217229
Info modified on:
27 Feb 2024, 13:47:40
Short summary description Samsung Galaxy Note II GT-N7105 14.1 cm (5.55") Android 4.1 4G 16 GB 3100 mAh White:
Samsung Galaxy Note II GT-N7105, 14.1 cm (5.55"), 1280 x 720 pixels, 16 GB, 9 MP, Android 4.1, White
Long summary description Samsung Galaxy Note II GT-N7105 14.1 cm (5.55") Android 4.1 4G 16 GB 3100 mAh White:
Samsung Galaxy Note II GT-N7105. Display diagonal: 14.1 cm (5.55"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 9 MP, Rear camera type: Single camera. Operating system installed: Android 4.1. Battery capacity: 3100 mAh. Product colour: White. Weight: 182 g