GIGABYTE GA-F2A55M-DS2 (rev. 1.0) AMD A55 Socket FM2 micro ATX

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98458
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A55M-DS2 (rev. 1.0) AMD A55 Socket FM2 micro ATX:
GIGABYTE GA-F2A55M-DS2 (rev. 1.0), AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM
Long summary description GIGABYTE GA-F2A55M-DS2 (rev. 1.0) AMD A55 Socket FM2 micro ATX:
GIGABYTE GA-F2A55M-DS2 (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 7000, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet