Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Basic English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87669
Info modified on:
22 Jan 2025, 06:08:08
Short summary description Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Basic English Black:
Lenovo IdeaPad G565, AMD Phenom II X3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB
Long summary description Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Basic English Black:
Lenovo IdeaPad G565. Form factor: Clamshell. Processor family: AMD Phenom II X3, Processor model: N850, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product colour: Black