ASUS K43SV-VX266R laptop Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Basic Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109783
Info modified on:
22 Jan 2025, 05:29:53
Short summary description ASUS K43SV-VX266R laptop Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Basic Black:
ASUS K43SV-VX266R, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB
Long summary description ASUS K43SV-VX266R laptop Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Basic Black:
ASUS K43SV-VX266R. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black