Samsung NV NV30 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26978
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung NV NV30 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black:
Samsung NV NV30, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Black
Long summary description Samsung NV NV30 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black:
Samsung NV NV30. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. Weight: 133 g. Product colour: Black