BenQ G1 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Black

https://images.icecat.biz/img/norm/high/14635693-5868.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
40636
Info modified on:
08 Jun 2018, 10:16:43
Short summary description BenQ G1 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Black:

BenQ G1, 14 MP, 4320 x 3240 pixels, CMOS, 4.6x, Full HD, Black

Long summary description BenQ G1 1/2.3" Compact camera 14 MP CMOS 4320 x 3240 pixels Black:

BenQ G1. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4.6x, Digital zoom: 6x, Focal length range: 4.3 - 19.8 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 82 MB. PictBridge. Weight: 195 g. Product colour: Black

Embed the product datasheet into your content