Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
146959
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:
Samsung S27B970D, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 5 ms, Black
Long summary description Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:
Samsung S27B970D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. Height adjustment. Product colour: Black