Lenovo ThinkPad T530 Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black

https://images.icecat.biz/img/norm/high/14528690-1749.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18760
Info modified on:
27 Jan 2025, 08:21:22
Short summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T530, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T530. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD±RW. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Embed the product datasheet into your content