CLUB3D Radeon HD 7870 royalKing 2GB AMD Radeon HD7870 GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70894
Info modified on:
02 Sept 2024, 20:26:13
Short summary description CLUB3D Radeon HD 7870 royalKing 2GB AMD Radeon HD7870 GDDR5:
CLUB3D Radeon HD 7870 royalKing 2GB, Radeon HD7870, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16
Long summary description CLUB3D Radeon HD 7870 royalKing 2GB AMD Radeon HD7870 GDDR5:
CLUB3D Radeon HD 7870 royalKing 2GB. Graphics processor family: AMD, Graphics processor: Radeon HD7870, Processor frequency: 1050 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active