Canon Digital IXUS 240 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40596
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 240 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels Pink:
Canon Digital IXUS 240 HS, 16.1 MP, 4608 x 3456 pixels, CMOS, 5x, Full HD, Pink
Long summary description Canon Digital IXUS 240 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels Pink:
Canon Digital IXUS 240 HS. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.13 cm (3.2"), Touchscreen. PictBridge. Product colour: Pink