MSI H61M-P31 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
245886
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI H61M-P31 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
MSI H61M-P31 (G3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, DIMM
Long summary description MSI H61M-P31 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
MSI H61M-P31 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 1759 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet