ASUS M3N-HT Socket AM2+ ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28923
Info modified on:
30 Oct 2024, 13:08:37
Short summary description ASUS M3N-HT Socket AM2+ ATX:
ASUS M3N-HT, AMD, Socket AM2+, AMD Phenom, AMD Phenom FX, DDR2-SDRAM, 8 GB, DIMM
Long summary description ASUS M3N-HT Socket AM2+ ATX:
ASUS M3N-HT. Processor manufacturer: AMD, Processor socket: Socket AM2+, Compatible processor series: AMD Phenom, AMD Phenom FX. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II, RAID levels: 0, 1, 0+1, 5, JBOD. Parallel processing technology support: 3-Way SLI, Maximum graphics card memory: 512 MB, Graphics card: GeForce 8. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet