Canon Digital IXUS 80 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Brown

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68466
Info modified on:
04 Apr 2019, 08:32:27
Short summary description Canon Digital IXUS 80 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Brown:
Canon Digital IXUS 80 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Brown
Long summary description Canon Digital IXUS 80 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Brown:
Canon Digital IXUS 80 IS. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 125 g. Product colour: Brown