ASUS SABERTOOTH Z77 motherboard Intel Z77 LGA 1155 (Socket H2) ATX

https://images.icecat.biz/img/norm/high/13607890-2691.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
268317
Info modified on:
30 Oct 2024, 13:06:15
Short summary description ASUS SABERTOOTH Z77 motherboard Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH Z77, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS SABERTOOTH Z77 motherboard Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH Z77. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, LucidLogix Virtu, Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Networking features: Gigabit LAN

Embed the product datasheet into your content