ASUS P8H77-I motherboard Intel H77 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
147341
Info modified on:
30 Oct 2024, 13:07:02
Short summary description ASUS P8H77-I motherboard Intel H77 LGA 1155 (Socket H2) mini ITX:
ASUS P8H77-I, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 16 GB
Long summary description ASUS P8H77-I motherboard Intel H77 LGA 1155 (Socket H2) mini ITX:
ASUS P8H77-I. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: LucidLogix Virtu, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F, Networking features: Gigabit LAN