Samsung PL PL120 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80379
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL120 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Black:
Samsung PL PL120, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Black
Long summary description Samsung PL PL120 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Black:
Samsung PL PL120. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 110 g. Product colour: Black