Canon PowerShot SX240 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82360
Info modified on:
13 Nov 2024, 17:49:42
Short summary description Canon PowerShot SX240 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
Canon PowerShot SX240 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 20x, Full HD, Black
Long summary description Canon PowerShot SX240 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
Canon PowerShot SX240 HS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 20x, Digital zoom: 4x, Focal length range: 4.5 - 90 mm. Fastest camera shutter speed: 1/3200 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Black