DELL Inspiron M5110 AMD A8 A8-3520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
131559
Info modified on:
01 Feb 2025, 04:54:34
Short summary description DELL Inspiron M5110 AMD A8 A8-3520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
DELL Inspiron M5110, AMD A8, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Home Premium, Black
Long summary description DELL Inspiron M5110 AMD A8 A8-3520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
DELL Inspiron M5110. Processor family: AMD A8, Processor model: A8-3520M. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black