ASUS ENGT520 SL/DI/2GD3(LP) graphics card NVIDIA GeForce GT 520 2 GB GDDR3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71289
Info modified on:
15 Jul 2025, 11:29:43
Short summary description ASUS ENGT520 SL/DI/2GD3(LP) graphics card NVIDIA GeForce GT 520 2 GB GDDR3:
ASUS ENGT520 SL/DI/2GD3(LP), GeForce GT 520, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS ENGT520 SL/DI/2GD3(LP) graphics card NVIDIA GeForce GT 520 2 GB GDDR3:
ASUS ENGT520 SL/DI/2GD3(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive