AOC e2251Fwu computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31666
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC e2251Fwu computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC e2251Fwu, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Long summary description AOC e2251Fwu computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC e2251Fwu. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black