Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26532
Info modified on:
08 Feb 2022, 19:32:39
Short summary description Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black:
Samsung WB WB210, 14 MP, 4320 x 3240 pixels, CCD, 12x, HD, Black
Long summary description Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black:
Samsung WB WB210. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. PictBridge. Weight: 174 g. Product colour: Black