Samsung S27A950D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
140485
Info modified on:
14 Mar 2024, 18:50:09
Short summary description Samsung S27A950D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Samsung S27A950D, 68.6 cm (27"), 1920 x 1080 pixels, LED, 3D, 2 ms, Black
Long summary description Samsung S27A950D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Samsung S27A950D. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black