DELL Latitude E6220 Intel® Core™ i5 i5-2520M 31.8 cm (12.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

https://images.icecat.biz/img/norm/high/15743_11789504-4666.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126483
Info modified on:
24 Jan 2025, 20:31:30
Short summary description DELL Latitude E6220 Intel® Core™ i5 i5-2520M 31.8 cm (12.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E6220, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6220 Intel® Core™ i5 i5-2520M 31.8 cm (12.5") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E6220. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Embed the product datasheet into your content