ASUS SABERTOOTH X79 Intel X79 LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
187441
Info modified on:
30 Oct 2024, 13:04:48
Short summary description ASUS SABERTOOTH X79 Intel X79 LGA 2011 (Socket R) ATX:
ASUS SABERTOOTH X79, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM
Long summary description ASUS SABERTOOTH X79 Intel X79 LGA 2011 (Socket R) ATX:
ASUS SABERTOOTH X79. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V