DELL PowerEdge R410 server 600 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 500 W

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
193874
Info modified on:
19 Jul 2024, 20:10:27
Short summary description DELL PowerEdge R410 server 600 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 500 W:
DELL PowerEdge R410, 2.4 GHz, E5620, 8 GB, DDR3-SDRAM, 600 GB, Rack (1U)
Long summary description DELL PowerEdge R410 server 600 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 500 W:
DELL PowerEdge R410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 600 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 500 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)