Haier I-Pro Series 7 Plus HW80-B14979S8TU1 washing machine Front-load 8 kg 1400 RPM Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10474
Info modified on:
01 Jul 2025, 16:46:56
Short summary description Haier I-Pro Series 7 Plus HW80-B14979S8TU1 washing machine Front-load 8 kg 1400 RPM Anthracite:
Haier I-Pro Series 7 Plus HW80-B14979S8TU1, Front-load, 8 kg, B, 69 dB, 1400 RPM, A
Long summary description Haier I-Pro Series 7 Plus HW80-B14979S8TU1 washing machine Front-load 8 kg 1400 RPM Anthracite:
Haier I-Pro Series 7 Plus HW80-B14979S8TU1. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB, Maximum spin speed: 1400 RPM. Product colour: Anthracite. Width: 600 mm, Depth: 520 mm, Height: 850 mm. Energy efficiency class: A